Toggle Switches DPST, 6 TERMINAL ON-NONE-ON
SWITCH, TOGGLE, DPDT, 15A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:G Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2GL51-63 | 2GL51-63 | 72C5193 |
| Product Name | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Dpdt, 15A, 250V; Switch Operation Carling Technologies |
| Switch Type | Toggle | Toggle | Toggle |
| Standards / Compliances | RoHS | RoHS | |
| Toggle Actuator | Standard Round | ||
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT |