Toggle Switch DPDT Panel Mount
Toggle Switches DPDT ON NONE ON
The G-Series toggle switches contain a slow-make, slow-break contact mechanism.
SWITCH TOGGLE DPDT 15A 125V
SWITCH, TOGGLE, DPDT, 15A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:G Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 432-1246-ND | 2GL50-73 | 70131540 | 2GL50-73 | 73K1411 |
| Product Name | Toggle Switches | Toggle Switches | Switch, Toggle, AC Rated, Heavy Duty, DPDT, On-None-On, Solder Terminals | Switches - Toggle Switches | Switch, Toggle, Dpdt, 15A, 250V; Switch Operation Carling Technologies |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT |