Toggle Switch DPST Panel Mount
SWITCH, TOGGLE, DPST, 15A, 250V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:G Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
SWITCH TOGGLE DPST 15A 125V
The G-Series toggle switches contain a slow-make, slow-break contact mechanism.
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 432-1081-ND | 2GK54-73 | 73K1410 | 2GK54-73 | 70131539 |
| Product Name | Toggle Switches | Toggle Switches | Switch, Toggle, Dpst, 15A, 250V; Switch Operation Carling Technologies | Switches - Toggle Switches | Switch, Toggle, AC Rated, Heavy Duty, DPST, On-None-Off, Screw Terminals |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ||
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST | Double Pole, Single Throw |