Carling Technologies, Inc. Toggle Switches 2GK50-73

Description
Toggle Switch DPST Panel Mount
Request a Quote Datasheet
Description
Toggle Switch DPST Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 432-1245-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
432-1245-ND
Toggle Switches 432-1245-ND
Toggle Switch DPST Panel Mount

Toggle Switch DPST Panel Mount

Buy Now Datasheet
Switches - Toggle Switches - 2GK50-73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
2GK50-73
Switches - Toggle Switches 2GK50-73
SWITCH TOGGLE DPST 15A 125V

SWITCH TOGGLE DPST 15A 125V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
2GK50-73
Toggle Switches 2GK50-73
Toggle Switches ON-NONE-OFF

Toggle Switches ON-NONE-OFF

Buy Now Datasheet
Switch, Toggle, Dpst, 15A, 250V; Switch Operation Carling Technologies - 73K1408 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpst, 15A, 250V; Switch Operation Carling Technologies
73K1408
Switch, Toggle, Dpst, 15A, 250V; Switch Operation Carling Technologies 73K1408
SWITCH, TOGGLE, DPST, 15A, 250V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:G Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPST, 15A, 250V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:G Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 432-1245-ND 2GK50-73 2GK50-73 73K1408
Product Name Toggle Switches Switches - Toggle Switches Toggle Switches Switch, Toggle, Dpst, 15A, 250V; Switch Operation Carling Technologies
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Sealing Boot - C740191 - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
View Details
30 mm Toggle Switch 800T PB - 800T-T4T8JJGG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details