Toggle Switch DPDT Panel Mount
SWITCH TOGGLE DPDT 15A 125V
Toggle Switches 15A 250V ON-ON-OFF Prog 2 Circuit
SWITCH, TOGGLE, DPDT, 15A, 250V; Switch Operation:On-On-Off;
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2GG51-73-ND | 2GG51-73 | 2GG51-73 | 54H0425 |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switch, Toggle, Dpdt, 15A, 250V; Switch Operation Carling Technologies |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | Three Position (No Center OFF) | ON/OFF | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |