Toggle Switches TOGGLE SWITCH SP3T, 15A, 250V
SWITCH, TOGGLE, SP3T, 15A, 250V; Switch Operation:On-On-On; Contact Configuration:SP3T; Illumination:Non Illuminated; Product Range:G Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Terminals:-RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 8798250 | 432-2GE51-73-ND | 2GE51-73 | 2GE51-73 | 24C1006 |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switch, Toggle, Sp3T, 15A, 250V; Switch Operation Carling Technologies |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-on-on | On-On-On | |||
| Terminal Type | Tab | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | Screw Terminals | -RoHS Compliant: Yes |
| Standards / Compliances | RoHS | RoHS | |||
| Width | 0.5000 inch (12.7 mm) |