Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 15A 125V
Toggle Switches SPDT ON-OFF-ON
SWITCH, TOGGLE, SPDT, 15A, 250V; Switch Operation:On-Off-On;
The A-Series toggle switches contain a slow-make, slow-break contact mechanism.
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 432-1078-ND | 2FC54-73 | 2FC54-73 | 73K1407 | 70131535 |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 15A, 250V; Switch Operation Carling Technologies | Switch, Toggle, General Purpose, SPDT, On-Off-On, Screw Terminals |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | Three Position (Center OFF) | ON/OFF | Three Position (Center OFF) | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | SP3T | Single Pole, Double Throw |