The A-Series toggle switches contain a slow-make, slow-break contact mechanism.
Toggle Switches SPDT ON NONE ON SCREW TERM
SWITCH, TOGGLE, SPDT, 15A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:F Series; Contact Current Max:10A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Features:Bat RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 432-2FB54-73-ND | 70131532 | 2FB54-73 | 2FB54-73 | 73K1404 |
| Product Name | Toggle Switches | Switch,,SPDT,ON-NONE-ON,SCREW TerminalS | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spdt, 15A, 250V; Switch Operation Carling Technologies |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |