Carling Technologies, Inc. Toggle Switches 2FB53-73/TABS

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 432-2FB53-73/TABS-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
432-2FB53-73/TABS-ND
Toggle Switches 432-2FB53-73/TABS-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Switch, Toggle, Spdt, 10A, 250V; Switch Operation Carling Technologies - 73K1403 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 10A, 250V; Switch Operation Carling Technologies
73K1403
Switch, Toggle, Spdt, 10A, 250V; Switch Operation Carling Technologies 73K1403
SWITCH, TOGGLE, SPDT, 10A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:F Series; Contact Current Max:10A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Features:Bat RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 10A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:F Series; Contact Current Max:10A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Features:Bat RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
2FB53-73/TABS
Toggle Switches 2FB53-73/TABS
Toggle Switches SPDT ON NONE ON

Toggle Switches SPDT ON NONE ON

Buy Now Datasheet
Switches - Toggle Switches 2FB53-73/TABS
SWITCH TOGGLE SPDT 15A 125V

SWITCH TOGGLE SPDT 15A 125V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 432-2FB53-73/TABS-ND 73K1403 2FB53-73/TABS 2FB53-73/TABS
Product Name Toggle Switches Switch, Toggle, Spdt, 10A, 250V; Switch Operation Carling Technologies Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 450-07-2-2-22-ND - DigiKey
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 45974219 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details