Toggle Switch SPST Panel Mount
TOGGLE SWITCH, SPST, 20A, 125V, QC; Switch Operation:On-None-Of
F-SERIES TOGGLE SWITCH. ROHS COMPLIANT: YES
SWITCH TOGGLE SPST 20A 125V
SWITCH TOGGLE SPST 20A 125V
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 432-1243-ND | 41J3324 | 33AH2169 | 2FAA01-73 | 2FAA01-73 | 2FAA01-73 |
| Product Name | Toggle Switches | Toggle Switch, Spst, 20A, 125V, Qc; Switch Operation Carling Technologies | F-Series Toggle Switch. Rohs Compliant Carling Technologies | Switches - Toggle Switches | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||
| Switch Function | Maintained | |||||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ||||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST |