Carling Technologies, Inc. Toggle Switches 2FA54-73

Description
Toggle Switch SPST Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPST Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 432-1075-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
432-1075-ND
Toggle Switches 432-1075-ND
Toggle Switch SPST Panel Mount

Toggle Switch SPST Panel Mount

Buy Now Datasheet
Switch, Toggle, Spst, 15A, 250V; Switch Operation Carling Technologies - 73K1401 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 15A, 250V; Switch Operation Carling Technologies
73K1401
Switch, Toggle, Spst, 15A, 250V; Switch Operation Carling Technologies 73K1401
SWITCH, TOGGLE, SPST, 15A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:F Series; Contact Current Max:10A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Features:Bat RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 15A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:F Series; Contact Current Max:10A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Features:Bat RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Toggle Switches - 2FA54-73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
2FA54-73
Switches - Toggle Switches 2FA54-73
SWITCH TOGGLE SPST 15A 125V

SWITCH TOGGLE SPST 15A 125V

Supplier's Site
Switch, Toggle, Heavy Duty, AC Rated, SPST, On-None-Off, Screw Terminals - 70131529 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle, Heavy Duty, AC Rated, SPST, On-None-Off, Screw Terminals
70131529
Switch, Toggle, Heavy Duty, AC Rated, SPST, On-None-Off, Screw Terminals 70131529
The A-Series toggle switches contain a slow-make, slow-break contact mechanism.

The A-Series toggle switches contain a slow-make, slow-break contact mechanism.

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
2FA54-73
Toggle Switches 2FA54-73
Toggle Switches SPST ON-OFF

Toggle Switches SPST ON-OFF

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 432-1075-ND 73K1401 2FA54-73 70131529 2FA54-73
Product Name Toggle Switches Switch, Toggle, Spst, 15A, 250V; Switch Operation Carling Technologies Switches - Toggle Switches Switch, Toggle, Heavy Duty, AC Rated, SPST, On-None-Off, Screw Terminals Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST Single Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Plus Center Pushbutton Mini Trim - T5 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Manual Starting Switch, Toggle Type - 600-TEX9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details