Carling Technologies, Inc. Switches - Toggle Switches 2FA53-78/2 HEX

Description
Win Source Part Number: 1315035-2FA53-78/2 HEX Category: Switches>Toggle Switches Series: F Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: SPST Switch Function: On-Off Actuator Type: Standard Round Actuator Length: 17.45mm Electrical Life: 50,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -17.8°C ~ 65.6°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. Current Rating (Amps): 15A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies
Request a Quote Datasheet
Description
Win Source Part Number: 1315035-2FA53-78/2 HEX Category: Switches>Toggle Switches Series: F Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: SPST Switch Function: On-Off Actuator Type: Standard Round Actuator Length: 17.45mm Electrical Life: 50,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -17.8°C ~ 65.6°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. Current Rating (Amps): 15A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1315035-2FA53-78/2 HEX - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1315035-2FA53-78/2 HEX
Switches - Toggle Switches 1315035-2FA53-78/2 HEX
Win Source Part Number: 1315035-2FA53-78/2 HEX Category: Switches>Toggle Switches Series: F Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: SPST Switch Function: On-Off Actuator Type: Standard Round Actuator Length: 17.45mm Electrical Life: 50,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -17.8°C ~ 65.6°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. Current Rating (Amps): 15A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies

Win Source Part Number: 1315035-2FA53-78/2 HEX
Category: Switches>Toggle Switches
Series: F
Termination Style: Solder Lug
Package: Bulk
Voltage Rating - AC: 125 V
Panel Cutout Dimensions: Circular - 12.70mm Dia
Circuit: SPST
Switch Function: On-Off
Actuator Type: Standard Round
Actuator Length: 17.45mm
Electrical Life: 50,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 15/32-32
Mounting Type: Panel Mount
Temperature Range - Operating: -17.8°C ~ 65.6°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
Current Rating (Amps): 15A (AC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies

Buy Now
Sheung Wan, Hong Kong
Toggle Switches
2FA53-78/2 HEX
Toggle Switches 2FA53-78/2 HEX
Toggle Switches F-Series Toggle Switch

Toggle Switches F-Series Toggle Switch

Buy Now Datasheet
Switches - Toggle Switches 2FA53-78/2 HEX
SWITCH TOGGLE

SWITCH TOGGLE

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 1315035-2FA53-78/2 HEX 2FA53-78/2 HEX 2FA53-78/2 HEX
Product Name Switches - Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Pole & Throw Specifications SPST Single Pole, Single Throw; SPST
Standards / Compliances RoHS
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-08-1-1-13D950-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
TE MIL-Qualified and Commercial, Non-Teasible Toggle Switches - TE - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof
View Details
Switch, DPDT, toggle, momentary - K122339A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Switch Function Momentary
Pole & Throw Specifications Double Pole, Double Throw
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details