Carling Technologies, Inc. Switch, Toggle, SPST, On-None-Off, Spade Terminals 2FA53-73-TABS

Description
The A-Series toggle switches contain a slow-make, slow-break contact mechanism.
Datasheet
Description
The A-Series toggle switches contain a slow-make, slow-break contact mechanism.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, SPST, On-None-Off, Spade Terminals - 70131528 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle, SPST, On-None-Off, Spade Terminals
70131528
Switch, Toggle, SPST, On-None-Off, Spade Terminals 70131528
The A-Series toggle switches contain a slow-make, slow-break contact mechanism.

The A-Series toggle switches contain a slow-make, slow-break contact mechanism.

Supplier's Site
Switch, Toggle, Spst, 15A, 250V; Switch Operation Carling Technologies - 73K1400 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 15A, 250V; Switch Operation Carling Technologies
73K1400
Switch, Toggle, Spst, 15A, 250V; Switch Operation Carling Technologies 73K1400
SWITCH, TOGGLE, SPST, 15A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:F Series; Contact Current Max:10A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 15A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:F Series; Contact Current Max:10A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches
Product Number 70131528 73K1400
Product Name Switch, Toggle, SPST, On-None-Off, Spade Terminals Switch, Toggle, Spst, 15A, 250V; Switch Operation Carling Technologies
Switch Type Toggle Toggle
Momentary Contact Switch Function On-None-Off
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST
Standards / Compliances CSA Certified; UL Listed RoHS
Length / Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details
T1 Custom Sealed Toggle Switches - T1 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details
Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details