Carling Technologies, Inc. Switches - Toggle Switches 2FA53-22

Description
Win Source Part Number: 1058454-2FA53-22 Category: Switches>Toggle Switches Series: F Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: SPST Switch Function: On-Off Actuator Type: Ball Tip Actuator Length: 12.70mm Electrical Life: 50,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -17.8°C ~ 65.6°C Alternative Parts (Cross-Reference): 631H/2; T102SHZQE; 631NH/2; 11TS115-2; T102LTZBE; T102MHZGE; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. Current Rating (Amps): 15A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: FFF-00001580,2FA5322 ,432-2FA53-22,610124 22
Request a Quote Datasheet
Description
Win Source Part Number: 1058454-2FA53-22 Category: Switches>Toggle Switches Series: F Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: SPST Switch Function: On-Off Actuator Type: Ball Tip Actuator Length: 12.70mm Electrical Life: 50,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -17.8°C ~ 65.6°C Alternative Parts (Cross-Reference): 631H/2; T102SHZQE; 631NH/2; 11TS115-2; T102LTZBE; T102MHZGE; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. Current Rating (Amps): 15A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: FFF-00001580,2FA5322 ,432-2FA53-22,610124 22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1058454-2FA53-22 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1058454-2FA53-22
Switches - Toggle Switches 1058454-2FA53-22
Win Source Part Number: 1058454-2FA53-22 Category: Switches>Toggle Switches Series: F Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: SPST Switch Function: On-Off Actuator Type: Ball Tip Actuator Length: 12.70mm Electrical Life: 50,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -17.8°C ~ 65.6°C Alternative Parts (Cross-Reference): 631H/2; T102SHZQE; 631NH/2; 11TS115-2; T102LTZBE; T102MHZGE; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. Current Rating (Amps): 15A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: FFF-00001580,2FA5322 ,432-2FA53-22,610124 22

Win Source Part Number: 1058454-2FA53-22
Category: Switches>Toggle Switches
Series: F
Termination Style: Solder Lug
Package: Bulk
Voltage Rating - AC: 125 V
Standard Package: 1
Panel Cutout Dimensions: Circular - 12.70mm Dia
Circuit: SPST
Switch Function: On-Off
Actuator Type: Ball Tip
Actuator Length: 12.70mm
Electrical Life: 50,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 15/32-32
Mounting Type: Panel Mount
Temperature Range - Operating: -17.8°C ~ 65.6°C
Alternative Parts (Cross-Reference): 631H/2; T102SHZQE; 631NH/2; 11TS115-2; T102LTZBE; T102MHZGE;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
Current Rating (Amps): 15A (AC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: FFF-00001580,2FA5322,432-2FA53-22,61012422

Buy Now
Shenzhen, China
Switches - Toggle Switches
2FA53-22
Switches - Toggle Switches 2FA53-22
SWITCH TOGGLE

SWITCH TOGGLE

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
2FA53-22
Toggle Switches 2FA53-22
Toggle Switches F-Series Toggle Switch

Toggle Switches F-Series Toggle Switch

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 1058454-2FA53-22 2FA53-22 2FA53-22
Product Name Switches - Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Pole & Throw Specifications SPST Single Pole, Single Throw; SPST
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 10451290 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Switch, DPDT, toggle, momentary - K122339A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Switch Function Momentary
Pole & Throw Specifications Double Pole, Double Throw
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details