SWITCH TOGGLE SPST 15A 125V
SWITCH, TOGGLE, SPST, 15A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:F Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Toggle Switches 15A SPST ON-NONE-OFF
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2FA51-73 | 35C0321 | 2FA51-73 |
| Product Name | Switches - Toggle Switches | Switch, Toggle, Spst, 15A, 250V; Switch Operation Carling Technologies | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Round | ||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | |
| Momentary Contact Switch Function | On-Off | ||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST |