2BL63-73 ROHS COMPLIANT: YES
Toggle Switches 110/216-Series Toggle Switch
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2BL63-73 | 98F7440 | 2BL63-73 |
| Product Name | Switches - Toggle Switches | 2Bl63-73 Rohs Compliant Carling Technologies | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Round | ||
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Solder Terminals; Solder Lug |