Carling Technologies, Inc. Switches - Toggle Switches 2BL63-52

Description
Win Source Part Number: 983475-2BL63-52 Category: Switches>Toggle Switches Series: * Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Standard Package: 1 Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: DPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 9.53mm Electrical Life: 25,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -17.8°C ~ 65.6°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. Current Rating (Amps): 6A (AC/DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: 432-2BL63-52,172CWH2 HEX,117-10957000,2BL 6352
Request a Quote Datasheet
Description
Win Source Part Number: 983475-2BL63-52 Category: Switches>Toggle Switches Series: * Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Standard Package: 1 Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: DPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 9.53mm Electrical Life: 25,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -17.8°C ~ 65.6°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. Current Rating (Amps): 6A (AC/DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: 432-2BL63-52,172CWH2 HEX,117-10957000,2BL 6352
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 983475-2BL63-52 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
983475-2BL63-52
Switches - Toggle Switches 983475-2BL63-52
Win Source Part Number: 983475-2BL63-52 Category: Switches>Toggle Switches Series: * Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Standard Package: 1 Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: DPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 9.53mm Electrical Life: 25,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -17.8°C ~ 65.6°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. Current Rating (Amps): 6A (AC/DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: 432-2BL63-52,172CWH2 HEX,117-10957000,2BL 6352

Win Source Part Number: 983475-2BL63-52
Category: Switches>Toggle Switches
Series: *
Termination Style: Solder Lug
Package: Bulk
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Standard Package: 1
Panel Cutout Dimensions: Circular - 12.70mm Dia
Circuit: DPDT
Switch Function: On-On
Actuator Type: Standard Round
Actuator Length: 9.53mm
Electrical Life: 25,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 15/32-32
Mounting Type: Panel Mount
Temperature Range - Operating: -17.8°C ~ 65.6°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
Current Rating (Amps): 6A (AC/DC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: 432-2BL63-52,172CWH2HEX,117-10957000,2BL6352

Buy Now
Switches - Toggle Switches - 2BL63-52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
2BL63-52
Switches - Toggle Switches 2BL63-52
SWITCH TOGGLE

SWITCH TOGGLE

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
2BL63-52
Toggle Switches 2BL63-52
Toggle Switches 110/216-Series Toggle Switch

Toggle Switches 110/216-Series Toggle Switch

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 983475-2BL63-52 2BL63-52 2BL63-52
Product Name Switches - Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Pole & Throw Specifications DPDT Double Pole, Double Throw; DPDT
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
Terminal Type Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Sealing Boot - C740191 - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
View Details
Manual Starting Switch, Toggle Type - 600-TQX9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Combination Two 3-Way Toggle Switches - 71133 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details