Carling Technologies, Inc. Switches - Toggle Switches 2BL63-22

Description
Win Source Part Number: 1068458-2BL63-22 Category: Switches>Toggle Switches Series: * Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Standard Package: 1 Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: DPDT Switch Function: On-On Actuator Type: Ball Tip Actuator Length: 9.53mm Electrical Life: 25,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -17.8°C ~ 65.6°C Alternative Parts (Cross-Reference): 7201SYZQE; 646H/2; 7201K2ZQE; MTA206N; 7203SYZQE; 649H/2; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. Current Rating (Amps): 6A (AC/DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: 172BCBL2HEX,432-2BL6 3-22,2BL6322,172BCBL /2HEX,117-10947000
Request a Quote Datasheet
Description
Win Source Part Number: 1068458-2BL63-22 Category: Switches>Toggle Switches Series: * Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Standard Package: 1 Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: DPDT Switch Function: On-On Actuator Type: Ball Tip Actuator Length: 9.53mm Electrical Life: 25,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -17.8°C ~ 65.6°C Alternative Parts (Cross-Reference): 7201SYZQE; 646H/2; 7201K2ZQE; MTA206N; 7203SYZQE; 649H/2; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. Current Rating (Amps): 6A (AC/DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: 172BCBL2HEX,432-2BL6 3-22,2BL6322,172BCBL /2HEX,117-10947000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1068458-2BL63-22 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1068458-2BL63-22
Switches - Toggle Switches 1068458-2BL63-22
Win Source Part Number: 1068458-2BL63-22 Category: Switches>Toggle Switches Series: * Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Standard Package: 1 Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: DPDT Switch Function: On-On Actuator Type: Ball Tip Actuator Length: 9.53mm Electrical Life: 25,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -17.8°C ~ 65.6°C Alternative Parts (Cross-Reference): 7201SYZQE; 646H/2; 7201K2ZQE; MTA206N; 7203SYZQE; 649H/2; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. Current Rating (Amps): 6A (AC/DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: 172BCBL2HEX,432-2BL6 3-22,2BL6322,172BCBL /2HEX,117-10947000

Win Source Part Number: 1068458-2BL63-22
Category: Switches>Toggle Switches
Series: *
Termination Style: Solder Lug
Package: Bulk
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Standard Package: 1
Panel Cutout Dimensions: Circular - 12.70mm Dia
Circuit: DPDT
Switch Function: On-On
Actuator Type: Ball Tip
Actuator Length: 9.53mm
Electrical Life: 25,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 15/32-32
Mounting Type: Panel Mount
Temperature Range - Operating: -17.8°C ~ 65.6°C
Alternative Parts (Cross-Reference): 7201SYZQE; 646H/2; 7201K2ZQE; MTA206N; 7203SYZQE; 649H/2;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
Current Rating (Amps): 6A (AC/DC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: 172BCBL2HEX,432-2BL63-22,2BL6322,172BCBL/2HEX,117-10947000

Buy Now
2Bl6322 Rohs Compliant Carling Technologies - 50B9255 - Newark, An Avnet Company
Chicago, IL, United States
2Bl6322 Rohs Compliant Carling Technologies
50B9255
2Bl6322 Rohs Compliant Carling Technologies 50B9255
2BL6322 ROHS COMPLIANT: YES

2BL6322 ROHS COMPLIANT: YES

Supplier's Site
Switches - Toggle Switches - 2BL63-22 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
2BL63-22
Switches - Toggle Switches 2BL63-22
SWITCH TOGGLE

SWITCH TOGGLE

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
2BL63-22
Toggle Switches 2BL63-22
Toggle Switches 110/216-Series Toggle Switch

Toggle Switches 110/216-Series Toggle Switch

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1068458-2BL63-22 50B9255 2BL63-22 2BL63-22
Product Name Switches - Toggle Switches 2Bl6322 Rohs Compliant Carling Technologies Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Pole & Throw Specifications DPDT Double Pole, Double Throw; DPDT
Standards / Compliances RoHS RoHS
Toggle Actuator Ball Handle; Ball Tip
Momentary Contact Switch Function On-On
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Plus Center Pushbutton Mini Trim - T5 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details