Toggle Switches DPST 6 A ON-OFF
SWITCH, TOGGLE, DPST, 6A, 250V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:2BK Series; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2BK62-73 | 73K1397 | 2BK62-73 |
| Product Name | Toggle Switches | Switch, Toggle, Dpst, 6A, 250V; Switch Operation Carling Technologies | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | ON - NONE - ON | On-Off | |
| Terminal Type | Screw Terminals | Solder Terminals; Solder Lug | |
| Standards / Compliances | RoHS | RoHS | |
| Operating Temperature | -0 to 150 F (-18 to 66 C) | -0 to 150 F (-18 to 66 C) |