Carling Technologies, Inc. Miniature Rocker Switch 1S Series

Description
The 1S family of sub-miniature rocker switches is composed of three switch series: 1S1-Series sub-miniature rocker switch, 1SS-Series sealed sub-miniature rocker switch, 1SM-Series surface mount sealed sub-miniature rocker switch. These series of PC mount sub-miniature rocker switches offer a variety of ratings, circuits, contact materials, terminal platings, and actuator colors. The 1SS-Series and 1SM-Series are sealed switches that are IP67 certified. The 1S1-Series of switches has UL & CSA agency approvals. All series within the 1S family of switches are able to withstand temperatures from -30C to +85C, and all offer PC mounting. The 1SM-Series offers surface mounting.
Datasheet
Description
The 1S family of sub-miniature rocker switches is composed of three switch series: 1S1-Series sub-miniature rocker switch, 1SS-Series sealed sub-miniature rocker switch, 1SM-Series surface mount sealed sub-miniature rocker switch. These series of PC mount sub-miniature rocker switches offer a variety of ratings, circuits, contact materials, terminal platings, and actuator colors. The 1SS-Series and 1SM-Series are sealed switches that are IP67 certified. The 1S1-Series of switches has UL & CSA agency approvals. All series within the 1S family of switches are able to withstand temperatures from -30C to +85C, and all offer PC mounting. The 1SM-Series offers surface mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Rocker Switch - 1S Series - Carling Technologies, Inc.
Plainville, CT, USA
Miniature Rocker Switch
1S Series
Miniature Rocker Switch 1S Series
The 1S family of sub-miniature rocker switches is composed of three switch series: 1S1-Series sub-miniature rocker switch, 1SS-Series sealed sub-miniature rocker switch, 1SM-Series surface mount sealed sub-miniature rocker switch. These series of PC mount sub-miniature rocker switches offer a variety of ratings, circuits, contact materials, terminal platings, and actuator colors. The 1SS-Series and 1SM-Series are sealed switches that are IP67 certified. The 1S1-Series of switches has UL & CSA agency approvals. All series within the 1S family of switches are able to withstand temperatures from -30C to +85C, and all offer PC mounting. The 1SM-Series offers surface mounting.

The 1S family of sub-miniature rocker switches is composed of three switch series: 1S1-Series sub-miniature rocker switch, 1SS-Series sealed sub-miniature rocker switch, 1SM-Series surface mount sealed sub-miniature rocker switch. These series of PC mount sub-miniature rocker switches offer a variety of ratings, circuits, contact materials, terminal platings, and actuator colors. The 1SS-Series and 1SM-Series are sealed switches that are IP67 certified. The 1S1-Series of switches has UL & CSA agency approvals. All series within the 1S family of switches are able to withstand temperatures from -30C to +85C, and all offer PC mounting. The 1SM-Series offers surface mounting.

Supplier's Site Datasheet

Technical Specifications

  Carling Technologies, Inc.
Product Category Rocker Switches
Product Number 1S Series
Product Name Miniature Rocker Switch
Rocker Actuator Rocker
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) (optional feature); Three Position Momentary (Center NEUTRAL) (optional feature)
Pole & Throw Specifications Single Pole, Single Throw (optional feature); Double Pole, Single Throw (optional feature)
Terminal Type Solder Terminals (optional feature); Straight PC Pins (optional feature); Right Angle PC Pins (optional feature); Snap In, U Bracket
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Decorative Switch & 15A Tamper Resistant Decorative Outlet - 72215 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Specs
Rocker Actuator Actuator Arm, Cap Required
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details