Toggle Switches 110/216-Series Toggle Switch
160H-A-25 ROHS COMPLIANT: YES
SWITCH TOGGLE SPST 10A 125V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 160H-A-25 | 50M0635 | 160H-A-25 |
| Product Name | Toggle Switches | 160H-A-25 Rohs Compliant Carling Technologies | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Standards / Compliances | RoHS | RoHS | |
| Toggle Actuator | Standard Round | ||
| Maintained Contact Switch Function | ON/OFF | ||
| Momentary Contact Switch Function | On-Off |