Toggle Switch SPST Panel Mount
Carling Technologies 111-16-73
1000 V (RMS) Dielectric Strength, Heavy Action Toggle Switches
UL recognized and CSA certified 15⁄32" bushing 11⁄16" toggle.
This series is a compactly designed, versatile metal construction toggle switch which is appropriate for a variety of uses.
SWITCH TOGGLE SPST 6A 125V
SWITCH, TOGGLE, SPST, 6A, 125V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:110 Series; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:125V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 432-1086-ND | 8798143 | 111-16-73 | 70131581 | 111-16-73 | 73K1393 |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | Switch,Toggle,SPST,ON-NONE-OFF,WIRE TerminalS | Switches - Toggle Switches | Switch, Toggle, Spst, 6A, 125V; Switch Operation Carling Technologies |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||
| Switch Function | Maintained | |||||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST |