Carling Technologies, Inc. Toggle Switches 110-S-73

Description
Toggle Switch SPST Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPST Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 432-1217-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
432-1217-ND
Toggle Switches 432-1217-ND
Toggle Switch SPST Panel Mount

Toggle Switch SPST Panel Mount

Buy Now Datasheet
Switch, Toggle, Spst, 6A, 250V; Switch Operation Carling Technologies - 73K1392 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 6A, 250V; Switch Operation Carling Technologies
73K1392
Switch, Toggle, Spst, 6A, 250V; Switch Operation Carling Technologies 73K1392
SWITCH, TOGGLE, SPST, 6A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:110 Series; Contact Current Max:3A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 6A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:110 Series; Contact Current Max:3A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Switch,Toggle,SPST,ON-NONE-OFF,SCREW TerminalS - 70131580 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,Toggle,SPST,ON-NONE-OFF,SCREW TerminalS
70131580
Switch,Toggle,SPST,ON-NONE-OFF,SCREW TerminalS 70131580
1000 V (RMS) Dielectric Strength, Heavy Action Toggle Switches UL recognized and CSA certified 15⁄32" bushing 11⁄16" toggle. This series is a compactly designed, versatile metal construction toggle switch which is appropriate for a variety of uses.

1000 V (RMS) Dielectric Strength, Heavy Action Toggle Switches
UL recognized and CSA certified 15⁄32" bushing 11⁄16" toggle.
This series is a compactly designed, versatile metal construction toggle switch which is appropriate for a variety of uses.

Supplier's Site
Switches - Toggle Switches - 110-S-73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
110-S-73
Switches - Toggle Switches 110-S-73
SWITCH TOGGLE SPST 6A 125V

SWITCH TOGGLE SPST 6A 125V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
110-S-73
Toggle Switches 110-S-73
Toggle Switches SPST ON-OFF

Toggle Switches SPST ON-OFF

Buy Now Datasheet
Toggle Switch -  - Radwell International
Willingboro, NJ, United States
Toggle Switch
Toggle Switch
CARLING SWITCH Pilot Devices 110-S-73

CARLING SWITCH Pilot Devices 110-S-73

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 432-1217-ND 73K1392 70131580 110-S-73 110-S-73
Product Name Toggle Switches Switch, Toggle, Spst, 6A, 250V; Switch Operation Carling Technologies Switch,Toggle,SPST,ON-NONE-OFF,SCREW TerminalS Switches - Toggle Switches Toggle Switches Toggle Switch
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TAX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Toggle Switches - 1-2493803-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None (On)
View Details