Carling Technologies, Inc. Switches - Toggle Switches 110-73

Description
Win Source Part Number: 1026060-110-73 Category: Switches>Toggle Switches Series: 110 Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Standard Package: 1 Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: SPST Switch Function: On-Off Actuator Type: Standard Round Actuator Length: 17.45mm Electrical Life: 25,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -17.8°C ~ 65.6°C Alternative Parts (Cross-Reference): 2M1-SP1-T1-B1-M1QE; 2M1-SP1-T6-B1-M1QE; 2M1-DP1-T1-B1-M1QE; 7105D; S1B; U17SYZGE110-73-XN; 110-73.; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: 11073,432-1216-NDR,4 32-1216,110-06430000 Base Product Number: 110
Request a Quote Datasheet
Description
Win Source Part Number: 1026060-110-73 Category: Switches>Toggle Switches Series: 110 Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Standard Package: 1 Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: SPST Switch Function: On-Off Actuator Type: Standard Round Actuator Length: 17.45mm Electrical Life: 25,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -17.8°C ~ 65.6°C Alternative Parts (Cross-Reference): 2M1-SP1-T1-B1-M1QE; 2M1-SP1-T6-B1-M1QE; 2M1-DP1-T1-B1-M1QE; 7105D; S1B; U17SYZGE110-73-XN; 110-73.; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: 11073,432-1216-NDR,4 32-1216,110-06430000 Base Product Number: 110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1026060-110-73 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1026060-110-73
Switches - Toggle Switches 1026060-110-73
Win Source Part Number: 1026060-110-73 Category: Switches>Toggle Switches Series: 110 Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Standard Package: 1 Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: SPST Switch Function: On-Off Actuator Type: Standard Round Actuator Length: 17.45mm Electrical Life: 25,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -17.8°C ~ 65.6°C Alternative Parts (Cross-Reference): 2M1-SP1-T1-B1-M1QE; 2M1-SP1-T6-B1-M1QE; 2M1-DP1-T1-B1-M1QE; 7105D; S1B; U17SYZGE110-73-XN; 110-73.; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: 11073,432-1216-NDR,4 32-1216,110-06430000 Base Product Number: 110

Win Source Part Number: 1026060-110-73
Category: Switches>Toggle Switches
Series: 110
Termination Style: Solder Lug
Package: Bulk
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Standard Package: 1
Panel Cutout Dimensions: Circular - 12.70mm Dia
Circuit: SPST
Switch Function: On-Off
Actuator Type: Standard Round
Actuator Length: 17.45mm
Electrical Life: 25,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 15/32-32
Mounting Type: Panel Mount
Temperature Range - Operating: -17.8°C ~ 65.6°C
Alternative Parts (Cross-Reference): 2M1-SP1-T1-B1-M1QE; 2M1-SP1-T6-B1-M1QE; 2M1-DP1-T1-B1-M1QE; 7105D; S1B; U17SYZGE110-73-XN; 110-73.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: 11073,432-1216-NDR,432-1216,110-06430000
Base Product Number: 110

Buy Now Datasheet
Toggle Switches - 432-1216-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
432-1216-ND
Toggle Switches 432-1216-ND
Toggle Switch SPST Panel Mount

Toggle Switch SPST Panel Mount

Buy Now Datasheet
Switch, Toggle, Spst, 6A, 250V; Switch Operation Carling Technologies - 73K4048 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 6A, 250V; Switch Operation Carling Technologies
73K4048
Switch, Toggle, Spst, 6A, 250V; Switch Operation Carling Technologies 73K4048
SWITCH, TOGGLE, SPST, 6A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:110 Series; Switch Mounting:Panel Mount; Contact Current Max:3A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 6A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:110 Series; Switch Mounting:Panel Mount; Contact Current Max:3A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
110-73
Toggle Switches 110-73
Toggle Switches SPST ON-OFF

Toggle Switches SPST ON-OFF

Buy Now Datasheet
Switch,Toggle,SPST,ON-NONE-OFF,Solder TerminalS - 70131579 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,Toggle,SPST,ON-NONE-OFF,Solder TerminalS
70131579
Switch,Toggle,SPST,ON-NONE-OFF,Solder TerminalS 70131579
1000 V (RMS) Dielectric Strength, Heavy Action Toggle Switches UL recognized and CSA certified 15⁄32" bushing 11⁄16" toggle. This series is a compactly designed, versatile metal construction toggle switch which is appropriate for a variety of uses.

1000 V (RMS) Dielectric Strength, Heavy Action Toggle Switches
UL recognized and CSA certified 15⁄32" bushing 11⁄16" toggle.
This series is a compactly designed, versatile metal construction toggle switch which is appropriate for a variety of uses.

Supplier's Site
Switches - Toggle Switches - 110-73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
110-73
Switches - Toggle Switches 110-73
SWITCH TOGGLE SPST 6A 125V

SWITCH TOGGLE SPST 6A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1026060-110-73 432-1216-ND 73K4048 110-73 70131579 110-73
Product Name Switches - Toggle Switches Toggle Switches Switch, Toggle, Spst, 6A, 250V; Switch Operation Carling Technologies Toggle Switches Switch,Toggle,SPST,ON-NONE-OFF,Solder TerminalS Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Pole & Throw Specifications SPST Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw Single Pole, Single Throw; SPST
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Unlock Full Specs
to access all available technical data

Similar Products

Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 1-1437564-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details