Carlen Controls, Inc. CC770-L LINEAR TRANSDUCER CC770L

Description
GENERAL The CC770-L Linear Transducer is used as a position feedback device where absolute measurement of screwdown position is required. The top hat configuration couples the linear sensor directly to the mill screw eliminating backlash and gearing errors inherent in a screwdown mechanical system. The CC770-L Linear Transducer utilizes the latest magnetostrictive technology for precise linear absolute measurement. A number of outputs are available including DC and serial transmission. Mechanical Limit switches are available for extreme upper and lower positions and intermediate positions also. Cylinder construction is very robust to provide extended up time in the mill environment. APPLICATIONS The CC770-L Linear Transducer is designed for use as a positioning feedback device in mill duty environments. Among its features are: 1. Absolute Measurement - Retains exact position throughout a power shutdown. 2. Eliminates gearing errors in the mechanical system. 3. Long-line Transmissions capability - 1000 feet and greater. 4. Resolution - Down to 2 microns (0.00008in.) 5. Update Frequency - Up to 10,000 measurements/sec. 6. Linearity - 0.02%
Description
GENERAL The CC770-L Linear Transducer is used as a position feedback device where absolute measurement of screwdown position is required. The top hat configuration couples the linear sensor directly to the mill screw eliminating backlash and gearing errors inherent in a screwdown mechanical system. The CC770-L Linear Transducer utilizes the latest magnetostrictive technology for precise linear absolute measurement. A number of outputs are available including DC and serial transmission. Mechanical Limit switches are available for extreme upper and lower positions and intermediate positions also. Cylinder construction is very robust to provide extended up time in the mill environment. APPLICATIONS The CC770-L Linear Transducer is designed for use as a positioning feedback device in mill duty environments. Among its features are: 1. Absolute Measurement - Retains exact position throughout a power shutdown. 2. Eliminates gearing errors in the mechanical system. 3. Long-line Transmissions capability - 1000 feet and greater. 4. Resolution - Down to 2 microns (0.00008in.) 5. Update Frequency - Up to 10,000 measurements/sec. 6. Linearity - 0.02%

Suppliers

Company
Product
Description
Supplier Links
CC770-L LINEAR TRANSDUCER - CC770L - Carlen Controls, Inc.
Roanoke, VA, USA
CC770-L LINEAR TRANSDUCER
CC770L
CC770-L LINEAR TRANSDUCER CC770L
GENERAL The CC770-L Linear Transducer is used as a position feedback device where absolute measurement of screwdown position is required. The top hat configuration couples the linear sensor directly to the mill screw eliminating backlash and gearing errors inherent in a screwdown mechanical system. The CC770-L Linear Transducer utilizes the latest magnetostrictive technology for precise linear absolute measurement. A number of outputs are available including DC and serial transmission. Mechanical Limit switches are available for extreme upper and lower positions and intermediate positions also. Cylinder construction is very robust to provide extended up time in the mill environment. APPLICATIONS The CC770-L Linear Transducer is designed for use as a positioning feedback device in mill duty environments. Among its features are: 1. Absolute Measurement - Retains exact position throughout a power shutdown. 2. Eliminates gearing errors in the mechanical system. 3. Long-line Transmissions capability - 1000 feet and greater. 4. Resolution - Down to 2 microns (0.00008in.) 5. Update Frequency - Up to 10,000 measurements/sec. 6. Linearity - 0.02%

GENERAL

The CC770-L Linear Transducer is used as a position feedback device where absolute measurement of screwdown position is required. The top hat configuration couples the linear sensor directly to the mill screw eliminating backlash and gearing errors inherent in a screwdown mechanical system.

The CC770-L Linear Transducer utilizes the latest magnetostrictive technology for precise linear absolute measurement. A number of outputs are available including DC and serial transmission. Mechanical Limit switches are available for extreme upper and lower positions and intermediate positions also. Cylinder construction is very robust to provide extended up time in the mill environment.

APPLICATIONS

The CC770-L Linear Transducer is designed for use as a positioning feedback device in mill duty environments. Among its features are:

1. Absolute Measurement - Retains exact position throughout a power shutdown.

2. Eliminates gearing errors in the mechanical system.

3. Long-line Transmissions capability - 1000 feet and greater.

4. Resolution - Down to 2 microns (0.00008in.)

5. Update Frequency - Up to 10,000 measurements/sec.

6. Linearity - 0.02%

Supplier's Site

Technical Specifications

  Carlen Controls, Inc.
Product Category Linear Position Sensors
Product Number CC770L
Product Name CC770-L LINEAR TRANSDUCER
Unlock Full Specs
to access all available technical data

Similar Products

DCWC Submersible LVDT Displacement Transducer 4-20mA - DCWC1000 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.9843 inch (25 mm)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Linear Rod Series with Return Spring - LS1 Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 0.3937 inch (25 to 10 mm)
Output Voltage; Current
View Details
Positioning Measurement Systems - Signal Transfer Cable - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details