SCREWDRIVER, PHILLIPS, 250MM, PH1; Phillips Tip Size:#1; Blade Length:250mm; Overall Length:350mm; Product Range:HD Classic - Phillips; SVHC:No SVHC (15-Jan-2019); Handle Colour:Yellow; Handle Size:100 mm; Handle Type:Shatterproof; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 71Y9642 |
| Product Name | Screwdriver, Phillips, 250Mm, Ph1; Phillips Tip Size Ck Tools |