ELECTRONIC SCREWDRIVER ESD, SLOT 3.0; Tip Size:3mm; Blade Length:100mm; Overall Length:197mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Driver Type:Slotted; Handle Type:Static Dissipative; Length, Imperial:4"; Range:3; ScrewdriverRoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 51R7832 |
| Product Name | Electronic Screwdriver Esd, Slot 3.0; Tip Size Ck Tools |