ELECTRONIC SCREWDRIVER ESD, TORX 6; Torx Tip Size:T6; Blade Length:50mm; Overall Length:150mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Driver Type:Torx; Screwdriver Type:Torx; Tip / Nozzle Size:T06; Tip / Nozzle Style: RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 46R1290 |
| Product Name | Electronic Screwdriver Esd, Torx 6; Torx Tip Size Ck Tools |