The ESD Side Cutter, part number 42Y1131, features a cutting capacity of up to 1.3mm and an overall length of 139mm. It is designed with a full flush cut type, making it suitable for precise cutting tasks in electronic applications. The cutter is constructed from special tool steel, which is hardened to ensure long-term cutting performance. Its electro-static discharging handles are dissipative, rated at 10,Å?, providing safety when handling sensitive electronic components. The dual component handle design enhances comfort during use, while the black oxidised finish offers corrosion resistance and reduces glare. Additionally, the cutter includes a smooth-action return spring for convenience during repetitive tasks and is equipped with precision ground cutting edges for sharpness. This tool is ideal for microelectronics and precision mechanics applications.
ESD SIDE CUTTER, 1.3MM, 139MM; Cutter Type:Side; Overall Length:139mm; Cut Type:Full Flush; Cutting Capacity Max:1.3mm; Cutting Edge Hardness:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 42Y1131 |
| Product Name | Esd Side Cutter, 1.3Mm, 139Mm; Cutter Type Ck Tools |