OBLIQUE TIP CUTTER, SLIM HEAD, 120MM; Cutter Type:Oblique; Overall Length:120mm; Cut Type:Full Flush; Cutting Capacity Max:0.6mm; Cutting Edge Hardness:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Blade Length:5mm; Soft Iron RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 54M1364 |
| Product Name | Oblique Tip Cutter, Slim Head, 120Mm; Cutter Type Ck Tools |