SIDE CUTTER, OVAL HEAD, 115MM; Cutter Type:Side; Overall Length:115mm; Cut Type:Full Flush; Cutting Capacity Max:1mm; Cutting Edge Hardness:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Blade Angle:15°; Blade Length:13mm; Copper RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 46WX592 |
| Product Name | Side Cutter, Oval Head, 115Mm; Cutter Type Ck Tools |