FLAT DRILL BIT, E6.3 DRIVE, 20MM, 160MM; Drill Bit Size Metric:20mm; Drill Bit Size Imperial:0.787"; Effective Length:-; Overall Length:160mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drill Bits |
| Product Number | 56Y0257 |
| Product Name | Flat Drill Bit, E6.3 Drive, 20Mm, 160Mm; Drill Bit Size Metric Ck Tools |
| Diameter | 0.787 inch (20.0 mm) |