MAINSTESTER; Overall Length:185mm; Blade Length:100mm; Tip Size:3.5mm; Test Voltage:250VAC; Product Range:-; SVHC:No SVHC (15-Jan-2019); Length:185mm; Screwdriver Type:Test; Tip / Nozzle Size:3.5mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 74M7271 |
| Product Name | Mainstester; Overall Length Ck Tools |