Cardinal Scale Manufacturing, Inc. Oscillator, Prog. Blanks, Half Can; Programmable Frequency Min Cardinal CPPLX4-A7BR-XX.XXXNP

Description
OSCILLATOR, PROG. BLANKS, HALF CAN; Programmable Frequency Min:1MHz; Programmable Frequency Max:133MHz; Frequency Stability + / -:25ppm; Oscillator Case:Through Hole, 13.2mm x 13.2mm; Supply Voltage Nom:5V; Product Range:CPPL Series;RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, PROG. BLANKS, HALF CAN; Programmable Frequency Min:1MHz; Programmable Frequency Max:133MHz; Frequency Stability + / -:25ppm; Oscillator Case:Through Hole, 13.2mm x 13.2mm; Supply Voltage Nom:5V; Product Range:CPPL Series;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Prog. Blanks, Half Can; Programmable Frequency Min Cardinal - 32T6574 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Prog. Blanks, Half Can; Programmable Frequency Min Cardinal
32T6574
Oscillator, Prog. Blanks, Half Can; Programmable Frequency Min Cardinal 32T6574
OSCILLATOR, PROG. BLANKS, HALF CAN; Programmable Frequency Min:1MHz; Programmable Frequency Max:133MHz; Frequency Stability + / -:25ppm; Oscillator Case:Through Hole, 13.2mm x 13.2mm; Supply Voltage Nom:5V; Product Range:CPPL Series;RoHS Compliant: Yes

OSCILLATOR, PROG. BLANKS, HALF CAN; Programmable Frequency Min:1MHz; Programmable Frequency Max:133MHz; Frequency Stability + / -:25ppm; Oscillator Case:Through Hole, 13.2mm x 13.2mm; Supply Voltage Nom:5V; Product Range:CPPL Series;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 32T6574
Product Name Oscillator, Prog. Blanks, Half Can; Programmable Frequency Min Cardinal
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
4 Pin Oscillator S2 - S23305T-4.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 4 MHz
Frequency Stability 50 ppm
View Details