Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OSCILLATORS
CARDINAL COMPONENTS, INC.
SC2000 -- CRYSTALS, OSCILLATORS, RESONATORS - CRYSTAL, OSCILLATOR, RESONATOR ACCESSORIES
Cardinal Components, Inc.
Crystals, Oscillators, Resonators - Crystal, Oscillator, Resonator Accessories
SC2000
Description
PROG SOCKET SMD CPPX7 5X7 PKG
Shenzhen Shengyu Electronics Technology Limited
Done
Description
PROG SOCKET SMD CPPX7 5X7 PKG
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Crystals, Oscillators, Resonators - Crystal, Oscillator, Resonator Accessories
SC2000
Crystals, Oscillators, Resonators - Crystal, Oscillator, Resonator Accessories
SC2000
PROG SOCKET SMD CPPX7 5X7 PKG
PROG SOCKET SMD CPPX7 5X7 PKG
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Oscillators
Product Number
SC2000
Product Name
Crystals, Oscillators, Resonators - Crystal, Oscillator, Resonator Accessories
Unlock Full Specs
to access all available technical data
Similar Products
Interquip Electronics Co., Ltd.
Crystal Oscillator
SMD-5032 160 series 40MHz
Specs
Features / Standards
RoHS; Lead-Free
Frequency
40 MHz
Supply Voltage
3.3 Volts
View Details
Infineon Technologies AG
Integrated Circuits (ICs) - Crystals/Oscillators/Resonators - Pre-programmed Oscillators
DD1000
View Details
SiTime Corporation
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-30E-0012.500000
Specs
Package / Form Factor
1.5x0.8
Frequency
0.0125 MHz
Frequency Stability
50 ppm
View Details
Crane Aerospace & Electronics
Oscillators
VCO 7312
Specs
Frequency
4000 to 9500 MHz
Output Power
10 dBm
View Details