Cardinal Components, Inc. Crystals CX532Z-A2B3C5-70-12.0D18

Description
12MHz ±20ppm Crystal 18pF 70 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±20ppm Crystal 18pF 70 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 370-1190-2-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±20ppm Crystal 18pF 70 Ohms 2-SMD, No Lead

12MHz ±20ppm Crystal 18pF 70 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 370-1190-1-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±20ppm Crystal 18pF 70 Ohms 2-SMD, No Lead

12MHz ±20ppm Crystal 18pF 70 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 370-1190-6-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±20ppm Crystal 18pF 70 Ohms 2-SMD, No Lead

12MHz ±20ppm Crystal 18pF 70 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 12.0000MHZ 18PF SMD

CRYSTAL 12.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 370-1190-2-ND CX532Z-A2B3C5-70-12.0D18
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-100-20-20ADKR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
View Details
2 suppliers
4 Pin Crystal C3E - C3E-16.000-12-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 15 pF
View Details