Cardinal Components, Inc. Crystals CSM1Z-A5B2C5-50-20.0D18

Description
20MHz ±20ppm Crystal 18pF 50 Ohms HC-49S
Request a Quote Datasheet
Description
20MHz ±20ppm Crystal 18pF 50 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 370-1126-6-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±20ppm Crystal 18pF 50 Ohms HC-49S

20MHz ±20ppm Crystal 18pF 50 Ohms HC-49S

Buy Now Datasheet
Crystals - 370-1126-2-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±20ppm Crystal 18pF 50 Ohms HC-49S

20MHz ±20ppm Crystal 18pF 50 Ohms HC-49S

Buy Now Datasheet
Crystals - 370-1126-1-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±20ppm Crystal 18pF 50 Ohms HC-49S

20MHz ±20ppm Crystal 18pF 50 Ohms HC-49S

Buy Now Datasheet
CRYSTAL 20.0000MHZ 18PF SMD

CRYSTAL 20.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 370-1126-6-ND CSM1Z-A5B2C5-50-20.0D18
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.60-10-33-AGL-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-24.000-18-2030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details