Cardinal Components, Inc. Crystals CSM1Z-A5B2C5-40-14.7456D18

Description
14.7456MHz ±20ppm Crystal 18pF 40 Ohms HC-49S
Request a Quote Datasheet
Description
14.7456MHz ±20ppm Crystal 18pF 40 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 370-1152-2-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±20ppm Crystal 18pF 40 Ohms HC-49S

14.7456MHz ±20ppm Crystal 18pF 40 Ohms HC-49S

Buy Now Datasheet
CRYSTAL 14.7456MHZ 18PF SMD

CRYSTAL 14.7456MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 370-1152-2-ND CSM1Z-A5B2C5-40-14.7456D18
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-18-30B-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystal Oscillators - 8150412 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 25 ppm
View Details
Crystals - 2195-CM7V-T1A-0.3-32.768KHZ-7PF-20PPM-TA-QC-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 7 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details