Cardinal Components, Inc. Crystals CSM1Z-A5B2C5-150-5.0D18

Description
5MHz ±20ppm Crystal 18pF 150 Ohms HC-49S
Request a Quote Datasheet
Description
5MHz ±20ppm Crystal 18pF 150 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 370-1160-2-ND - DigiKey
Thief River Falls, MN, United States
5MHz ±20ppm Crystal 18pF 150 Ohms HC-49S

5MHz ±20ppm Crystal 18pF 150 Ohms HC-49S

Buy Now Datasheet
CRYSTAL 5.0000MHZ 18PF SMD

CRYSTAL 5.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 370-1160-2-ND CSM1Z-A5B2C5-150-5.0D18
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-1.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
4 Pin Crystal CTP3 - CTP3-32.768-12.5-20-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTP3
Frequency 0.0328 MHz
Load Capacitance 12.5 pF
View Details
Crystals - X031-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
Crystal Units - 1734740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details