Cardinal Components, Inc. Crystals CSM1Z-A5B2C3-40-18.432D18

Description
18.432MHz ±30ppm Crystal 18pF 40 Ohms HC-49S
Request a Quote Datasheet
Description
18.432MHz ±30ppm Crystal 18pF 40 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 370-1114-2-ND - DigiKey
Thief River Falls, MN, United States
18.432MHz ±30ppm Crystal 18pF 40 Ohms HC-49S

18.432MHz ±30ppm Crystal 18pF 40 Ohms HC-49S

Buy Now Datasheet
CRYSTAL 18.4320MHZ 18PF SMD

CRYSTAL 18.4320MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 370-1114-2-ND CSM1Z-A5B2C3-40-18.432D18
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-S-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-24.000-13-1020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 13 pF
View Details
Crystal, Smd Cer 32.768Khz 12.5; Frequency Nom Micro Crystal - 94M6639 - Newark, An Avnet Company
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details