Cardinal Components, Inc. Crystals CSM1Z-A5B2C3-200-3.6864D18

Description
3.6864MHz ±30ppm Crystal 18pF 200 Ohms HC-49S
Request a Quote Datasheet
Description
3.6864MHz ±30ppm Crystal 18pF 200 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 370-1105-2-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz ±30ppm Crystal 18pF 200 Ohms HC-49S

3.6864MHz ±30ppm Crystal 18pF 200 Ohms HC-49S

Buy Now Datasheet
CRYSTAL 3.6864MHZ 18PF SMD

CRYSTAL 3.6864MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 370-1105-2-ND CSM1Z-A5B2C3-200-3.6864D18
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6720397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
4 Pin Crystal C5S - C5S-25.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystals - XC717TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
2 suppliers