Cardinal Components, Inc. Crystals CSM1Z-A0B2C3-50-16.257D18

Description
16.257MHz ±30ppm Crystal 18pF 50 Ohms HC-49S
Request a Quote Datasheet
Description
16.257MHz ±30ppm Crystal 18pF 50 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 370-1080-1-ND - DigiKey
Thief River Falls, MN, United States
16.257MHz ±30ppm Crystal 18pF 50 Ohms HC-49S

16.257MHz ±30ppm Crystal 18pF 50 Ohms HC-49S

Buy Now Datasheet
Crystals - 370-1080-2-ND - DigiKey
Thief River Falls, MN, United States
16.257MHz ±30ppm Crystal 18pF 50 Ohms HC-49S

16.257MHz ±30ppm Crystal 18pF 50 Ohms HC-49S

Buy Now Datasheet
CRYSTAL 16.2570MHZ 18PF SMD

CRYSTAL 16.2570MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 370-1080-1-ND CSM1Z-A0B2C3-50-16.257D18
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X139-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-10.000-18-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 10 MHz
Load Capacitance 18 pF
View Details
32.768 kHz Tuning Fork Crystal (Through-Hole) - DS10 - Micro Crystal AG
Specs
Package / Form Factor Through Hole
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
View Details