Cardinal Components, Inc. Crystals CSM1Z-A0B2C3-150-4.9152D18

Description
4.915MHz ±30ppm Crystal 18pF 150 Ohms HC-49S
Request a Quote Datasheet
Description
4.915MHz ±30ppm Crystal 18pF 150 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 370-1073-2-ND - DigiKey
Thief River Falls, MN, United States
4.915MHz ±30ppm Crystal 18pF 150 Ohms HC-49S

4.915MHz ±30ppm Crystal 18pF 150 Ohms HC-49S

Buy Now Datasheet
CRYSTAL 4.9150MHZ 18PF SMD

CRYSTAL 4.9150MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 370-1073-2-ND CSM1Z-A0B2C3-150-4.9152D18
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 7753701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Surface Mount Crystals - ECS-130-18-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13 MHz
View Details
3 suppliers
Crystal Oscillators - 6719630 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
SMD Ceramic to Metal Crystal Resonator - SMCM-2016H - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.0 x 1.6mm
Features / Standards RoHS; Lead-Free
Frequency 16 to 54 MHz
View Details