Cardinal Components, Inc. Crystals CSM1Z-A0B2C3-150-4.0D18

Description
4MHz ±30ppm Crystal 18pF 150 Ohms HC-49S
Request a Quote Datasheet
Description
4MHz ±30ppm Crystal 18pF 150 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 370-1072-2-ND - DigiKey
Thief River Falls, MN, United States
4MHz ±30ppm Crystal 18pF 150 Ohms HC-49S

4MHz ±30ppm Crystal 18pF 150 Ohms HC-49S

Buy Now Datasheet
CRYSTAL 4.0000MHZ 18PF SMD

CRYSTAL 4.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 370-1072-2-ND CSM1Z-A0B2C3-150-4.0D18
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-110.5-20-1X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystal Units - 6720375P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 24 MHz
View Details
4 Pin Crystal C3E - C3E-12.000-8-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 8 pF
View Details
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details