Cardinal Components, Inc. Crystals CSM1-A5B2C5-180-3.579545D18

Description
3.579545MHz ±20ppm Crystal 18pF 180 Ohms HC-49S
Request a Quote Datasheet
Description
3.579545MHz ±20ppm Crystal 18pF 180 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 370-1065-2-ND - DigiKey
Thief River Falls, MN, United States
3.579545MHz ±20ppm Crystal 18pF 180 Ohms HC-49S

3.579545MHz ±20ppm Crystal 18pF 180 Ohms HC-49S

Buy Now Datasheet
CRYSTAL 3.579545MHZ 18PF SMD

CRYSTAL 3.579545MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 370-1065-2-ND CSM1-A5B2C5-180-3.579545D18
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Crystal Units - 1734326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
32.768 kHz Tuning Fork Crystal Low ESR - CM10V-T1A Low ESR - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details