Cardinal Components, Inc. Crystals CSM1-A1B2C3-70-14.7456D20

Description
14.7456MHz ±30ppm Crystal 20pF 70 Ohms HC-49S
Request a Quote Datasheet
Description
14.7456MHz ±30ppm Crystal 20pF 70 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 370-1064-2-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±30ppm Crystal 20pF 70 Ohms HC-49S

14.7456MHz ±30ppm Crystal 20pF 70 Ohms HC-49S

Buy Now Datasheet
CRYSTAL 14.7456MHZ 20PF SMD

CRYSTAL 14.7456MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 370-1064-2-ND CSM1-A1B2C3-70-14.7456D20
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-7SSX - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 3.57 to 50 MHz
View Details
Crystal Oscillators - 7960482 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
4 Pin Crystal C3E - C3E-32.000-8-2020-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 8 pF
View Details
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details