Cardinal Components, Inc. Crystals CPFBZ-A2C4-32.768KD12.5

Description
32.768kHz ±10ppm Crystal 12.5pF 50 kOhms 4-SOJ, 5.50mm pitch
Request a Quote Datasheet
Description
32.768kHz ±10ppm Crystal 12.5pF 50 kOhms 4-SOJ, 5.50mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 370-1056-1-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±10ppm Crystal 12.5pF 50 kOhms 4-SOJ, 5.50mm pitch

32.768kHz ±10ppm Crystal 12.5pF 50 kOhms 4-SOJ, 5.50mm pitch

Buy Now Datasheet
Crystals - 370-1056-6-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±10ppm Crystal 12.5pF 50 kOhms 4-SOJ, 5.50mm pitch

32.768kHz ±10ppm Crystal 12.5pF 50 kOhms 4-SOJ, 5.50mm pitch

Buy Now Datasheet
Crystals - 370-1056-2-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±10ppm Crystal 12.5pF 50 kOhms 4-SOJ, 5.50mm pitch

32.768kHz ±10ppm Crystal 12.5pF 50 kOhms 4-SOJ, 5.50mm pitch

Buy Now Datasheet
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 370-1056-1-ND CPFBZ-A2C4-32.768KD12.5
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SOJ, 5.50mm pitch Surface Mount; Surface Mount
Features / Standards Lead-Free
Load Capacitance 12.5 pF 12.5 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-110.5-S-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystal Units - 216297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
4 Pin Crystal C3E - C3E-12.800-15-1520-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12.8 MHz
Load Capacitance 15 pF
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details