Cardinal Components, Inc. Oscillators CFE4-A7BP-212.5

Description
212.5MHz XO (Standard) LVPECL Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet
Description
212.5MHz XO (Standard) LVPECL Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 370-1002-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
370-1002-ND
Oscillators 370-1002-ND
212.5MHz XO (Standard) LVPECL Oscillator 3.3V 4-SMD, No Lead

212.5MHz XO (Standard) LVPECL Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 370-1002-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S2 - S23305T-4.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 4 MHz
Frequency Stability 50 ppm
View Details
Oscillator Crystal - 510ABA99M0000AAGR - Richardson RFPD
Specs
Frequency 99 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers