Cardinal Components, Inc. Crystals C49X-A3B1C1-40-8.0D16

Description
8MHz ±100ppm Crystal 16pF 40 Ohms Cylindrical Can, Radial
Request a Quote Datasheet
Description
8MHz ±100ppm Crystal 16pF 40 Ohms Cylindrical Can, Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - C49X-A3B1C1-40-8.0D16-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±100ppm Crystal 16pF 40 Ohms Cylindrical Can, Radial

8MHz ±100ppm Crystal 16pF 40 Ohms Cylindrical Can, Radial

Buy Now Datasheet
CRYSTAL 8.0000MHZ 16PF TH

CRYSTAL 8.0000MHZ 16PF TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number C49X-A3B1C1-40-8.0D16-ND C49X-A3B1C1-40-8.0D16
Product Name Crystals Crystals
Package / Form Factor Through Hole; Cylindrical Can, Radial Through Hole
Features / Standards RoHS; Lead-Free
Frequency Stability 100 ppm
Load Capacitance 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C7S - C7S-8.000-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 8 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystals - X057-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystal Resonators with Built-in Thermistor - THR-2016 - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.0 x 1.6mm
Features / Standards RoHS; Lead-Free
Frequency 16 to 96 MHz
View Details