The product 1066-1064-ND is a polycarbonate lens designed for downlight applications, specifically a bubble optic type. It features a clear wide adhesive for secure mounting. The lens dimensions include a diameter of 19.7 mm and a height of 11 mm, with a PCB hole size of 12.5 mm. The design allows for a minimum spacing of 27 mm between multiple lenses to avoid obscuration. General tolerances for linear dimensions are ±0.25 mm, and for angular dimensions, they are ±1¬8. This lens is suitable for applications requiring precise optical performance and durability.
Carclo is a world leading supplier of optics, and continual advances in light emitting diode (LED) technology have dictated that we offer a standard range of products to meet the most popular applications. These lenses are available in popular angular divergences and a range of holders that can be customized to suit any application.
Carclo optics are known for their superior quality and high efficiency levels and in instances where the standard product line will not provide a solution, Carclo offers custom design and manufacturing for the more demanding applications.
LED Lighting Lenses Optic, Bubble
| Carclo Technical Plastics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | LED Mounts and Lenses | LED Mounts and Lenses | LED Mounts and Lenses |
| Product Number | 10628 | 1066-1064-ND | 10628 |
| Product Name | Downlight Bubble | Optics - Lenses | LED Lighting Lenses |
| LED Hardware | LED Lens | LED Lens | |
| Number of LEDs | 1 | ||
| Lens Style | Domed | Domed |